LED Lighting XLamp® XB-D White, Cool 6200K 2.9V 350mA 115° 1010 (2525 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XBDAWT-00-0000-000000G51-ND |
| Product Name | LED White Lighting |
| LED Package: | 1010 (2525 Metric) |
| LED Type | White |
| Color Temperature | 6200 K |