LED Lighting Color XLamp® XB-D Amber 590nm (585nm ~ 595nm) 1010 (2525 Metric)
High Power LEDs - Single Color Amber 62lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XBDAMB-00-0000-000000601-ND | XBDAMB-00-0000-000000601 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1010 (2525 Metric) | |
| LED Type | Amber | |
| Peak Wavelength | 590 nm (5900 Å) |