Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3V Green, 3.1V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3V Green, 3.1V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3V Green, 3.1V Blue 6-SMD, J-Lead
Standard LEDs - SMD RGB
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | QLS6A-FKW-CNSNSF043CT-ND | QLS6A-FKW-CNSNSF043 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 6-SMD, J-Lead | |
| LED Type | Red; Green; Blue; Multi-Colored | |
| Peak Wavelength | 470 to 622 nm (4700 to 6220 Å) |