Wolfspeed High Power RF LDMOS FET 200 W, 50 V, 960 – 1600 MHz PTVA102001EA-V1

Description
The PTVA102001EA is a 200-watt LDMOS FET intended for use in power amplifier applications in the 960 to 1600 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Input matched Capable of handling 10:1 VSWR @50 V, 200 W (CW) output power Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant
Datasheet
Description
The PTVA102001EA is a 200-watt LDMOS FET intended for use in power amplifier applications in the 960 to 1600 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Input matched Capable of handling 10:1 VSWR @50 V, 200 W (CW) output power Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 200 W, 50 V, 960 – 1600 MHz - PTVA102001EA-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 200 W, 50 V, 960 – 1600 MHz
PTVA102001EA-V1
High Power RF LDMOS FET 200 W, 50 V, 960 – 1600 MHz PTVA102001EA-V1
The PTVA102001EA is a 200-watt LDMOS FET intended for use in power amplifier applications in the 960 to 1600 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Input matched Capable of handling 10:1 VSWR @50 V, 200 W (CW) output power Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant

The PTVA102001EA is a 200-watt LDMOS FET intended for use in power amplifier applications in the 960 to 1600 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Input matched
  • Capable of handling 10:1 VSWR @50 V, 200 W (CW) output power
  • Integrated ESD protection
  • Low thermal resistance
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTVA102001EA-V1
Product Name High Power RF LDMOS FET 200 W, 50 V, 960 – 1600 MHz
Transistor Technology / Material High Power RF LDMOS FET 200 W, 50 V, 960 – 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details