Wolfspeed High Power RF LDMOS FETs 250 W, 50 V, 470 – 806 MHz PTVA042502EFC-V1

Description
The PTVA042502EC and PTVA042502FC LDMOS FETs are designed for use in power amplifier applications in the 470 MHz to 806 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down or earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Input matched Integrated ESD protection Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance RoHS compliant Capable of withstanding a 10:1 VSWR at 55W average power under DVB-T signal condition
Datasheet
Description
The PTVA042502EC and PTVA042502FC LDMOS FETs are designed for use in power amplifier applications in the 470 MHz to 806 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down or earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Input matched Integrated ESD protection Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance RoHS compliant Capable of withstanding a 10:1 VSWR at 55W average power under DVB-T signal condition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FETs 250 W, 50 V, 470 – 806 MHz - PTVA042502EFC-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FETs 250 W, 50 V, 470 – 806 MHz
PTVA042502EFC-V1
High Power RF LDMOS FETs 250 W, 50 V, 470 – 806 MHz PTVA042502EFC-V1
The PTVA042502EC and PTVA042502FC LDMOS FETs are designed for use in power amplifier applications in the 470 MHz to 806 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down or earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Input matched Integrated ESD protection Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance RoHS compliant Capable of withstanding a 10:1 VSWR at 55W average power under DVB-T signal condition

The PTVA042502EC and PTVA042502FC LDMOS FETs are designed for use in power amplifier applications in the 470 MHz to 806 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down or earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability.

Features

  • Input matched
  • Integrated ESD protection
  • Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001)
  • Low thermal resistance
  • RoHS compliant
  • Capable of withstanding a 10:1 VSWR at 55W average power under DVB-T signal condition
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTVA042502EFC-V1
Product Name High Power RF LDMOS FETs 250 W, 50 V, 470 – 806 MHz
Transistor Technology / Material High Power RF LDMOS FETs 250 W, 50 V, 470 – 806 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers