Wolfspeed TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTRA082808NF-V1-R5 PTRA082808NF-V1-R5

Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 890439-PTRA082808NF- V1-R5 Features: RF Mosfet LDMOS (Dual), Common Source 48 V 200 mA 790MHz ~ 820MHz 15.5dB 280W PG-HBSOF-6-2 Package: Reel - TR Package: HBSOF-6-2 Family Name: PTRA082808 Categories: Discrete Semiconductor Products Case / Package: PG-HBSOF-6-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.29.0075
Request a Quote Datasheet
Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 890439-PTRA082808NF- V1-R5 Features: RF Mosfet LDMOS (Dual), Common Source 48 V 200 mA 790MHz ~ 820MHz 15.5dB 280W PG-HBSOF-6-2 Package: Reel - TR Package: HBSOF-6-2 Family Name: PTRA082808 Categories: Discrete Semiconductor Products Case / Package: PG-HBSOF-6-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.29.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTRA082808NF-V1-R5 - 890439-PTRA082808NF-V1-R5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTRA082808NF-V1-R5
890439-PTRA082808NF-V1-R5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTRA082808NF-V1-R5 890439-PTRA082808NF-V1-R5
Manufacturer: Cree/Wolfspeed Win Source Part Number: 890439-PTRA082808NF- V1-R5 Features: RF Mosfet LDMOS (Dual), Common Source 48 V 200 mA 790MHz ~ 820MHz 15.5dB 280W PG-HBSOF-6-2 Package: Reel - TR Package: HBSOF-6-2 Family Name: PTRA082808 Categories: Discrete Semiconductor Products Case / Package: PG-HBSOF-6-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.29.0075

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 890439-PTRA082808NF-V1-R5
Features: RF Mosfet LDMOS (Dual), Common Source 48 V 200 mA 790MHz ~ 820MHz 15.5dB 280W PG-HBSOF-6-2
Package: Reel - TR
Package: HBSOF-6-2
Family Name: PTRA082808
Categories: Discrete Semiconductor Products
Case / Package: PG-HBSOF-6-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 890439-PTRA082808NF-V1-R5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTRA082808NF-V1-R5
Package Type SOT3; PG-HBSOF-6-2
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-T2G6000528-Q3-ND - DigiKey
Specs
Package Type 2L-FLG
View Details
3 suppliers
 - LM5100CMY - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type TSSOP8
View Details
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers