Cree, Inc. LED White Lighting MX6SWT-H1-0000-0009F8

Description
LED Lighting XLamp® MX-6S White, Warm 2900K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6S White, Warm 2900K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6SWT-H1-0000-0009F8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-H1-0000-0009F8-ND
LED White Lighting MX6SWT-H1-0000-0009F8-ND
LED Lighting XLamp® MX-6S White, Warm 2900K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Warm 2900K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MX6SWT-H1-0000-0009F8-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 2900 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
EXCELED™ series chip LED - SML-D12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-4166-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers