LED Lighting XLamp® MX-6S White, Cool 6500K 20V 60mA 120° 2-SMD, Gull Wing
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MX6SWT-A1-R250-000E51TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 2-SMD, Gull Wing |
| LED Type | White |
| Color Temperature | 6500 K |