Wolfspeed Led Lighting - LED Lighting - White - MX6SWT-A1-0000-000EDZ MX6SWT-A1-0000-000EDZ

Description
Manufacturer: Cree Inc. Win Source Part Number: 1081369-MX6SWT-A1-00 00-000EDZ Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 20V Viewing Angle: 120° Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 118 lm (114 lm to 122 lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1,400
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1081369-MX6SWT-A1-00 00-000EDZ Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 20V Viewing Angle: 120° Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 118 lm (114 lm to 122 lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1,400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX6SWT-A1-0000-000EDZ
1081369-MX6SWT-A1-0000-000EDZ
Led Lighting - LED Lighting - White - MX6SWT-A1-0000-000EDZ 1081369-MX6SWT-A1-0000-000EDZ
Manufacturer: Cree Inc. Win Source Part Number: 1081369-MX6SWT-A1-00 00-000EDZ Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 20V Viewing Angle: 120° Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 118 lm (114 lm to 122 lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1,400

Manufacturer: Cree Inc.
Win Source Part Number: 1081369-MX6SWT-A1-0000-000EDZ
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 175mA
Forward Voltage: 20V
Viewing Angle: 120°
Current - Test: 60mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 118 lm (114 lm to 122 lm)
Lumens/Watt @ Current - Test: 98 lm/W
CRI (Color Rendering Index): 75 (Typ)
Thermal Resistance of Package: 5°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1,400

Buy Now Datasheet
LED White Lighting - MX6SWT-A1-0000-000EDZ-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-A1-0000-000EDZ-ND
LED White Lighting MX6SWT-A1-0000-000EDZ-ND
LED Lighting XLamp® MX-6S White, Cool 5000K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Cool 5000K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1081369-MX6SWT-A1-0000-000EDZ MX6SWT-A1-0000-000EDZ-ND
Product Name Led Lighting - LED Lighting - White - MX6SWT-A1-0000-000EDZ LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1325-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details