Cree, Inc. LED White Lighting MX6SWT-A1-0000-000CA2

Description
LED Lighting XLamp® MX-6S White, Neutral 4750K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6S White, Neutral 4750K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6SWT-A1-0000-000CA2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-A1-0000-000CA2-ND
LED White Lighting MX6SWT-A1-0000-000CA2-ND
LED Lighting XLamp® MX-6S White, Neutral 4750K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Neutral 4750K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MX6SWT-A1-0000-000CA2-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2285-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details