ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX1206YC-TR1

Description
Win Source Part Number: 1241727-SML-LX1206YC -TR1 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Package / Case: 1206 (3216 Metric) Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX1206
Request a Quote
Description
Win Source Part Number: 1241727-SML-LX1206YC -TR1 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Package / Case: 1206 (3216 Metric) Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241727-SML-LX1206YC-TR1
Optoelectronics - LED Indication - Discrete 1241727-SML-LX1206YC-TR1
Win Source Part Number: 1241727-SML-LX1206YC -TR1 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Package / Case: 1206 (3216 Metric) Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX1206

Win Source Part Number: 1241727-SML-LX1206YC-TR1
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.60mm
Package / Case: 1206 (3216 Metric)
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SML-LX1206

Buy Now
585Nm Ylw Clr Lens 10K/reel Blk Antistatic Lumex - 78T4722 - Newark, An Avnet Company
Chicago, IL, United States
585Nm Ylw Clr Lens 10K/reel Blk Antistatic Lumex
78T4722
585Nm Ylw Clr Lens 10K/reel Blk Antistatic Lumex 78T4722
585nm YLW CLR LENS 10K/REEL BLK ANTISTATIC

585nm YLW CLR LENS 10K/REEL BLK ANTISTATIC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241727-SML-LX1206YC-TR1 78T4722
Product Name Optoelectronics - LED Indication - Discrete 585Nm Ylw Clr Lens 10K/reel Blk Antistatic Lumex
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 40 degrees
View Details
Wide Angle TO-39 Package 880 nm Emitter - OD-50W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details