Cree, Inc. LED White Lighting MX6SWT-A1-0000-000BZ8

Description
LED Lighting XLamp® MX-6S White, Warm 2700K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6S White, Warm 2700K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6SWT-A1-0000-000BZ8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-A1-0000-000BZ8-ND
LED White Lighting MX6SWT-A1-0000-000BZ8-ND
LED Lighting XLamp® MX-6S White, Warm 2700K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Warm 2700K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MX6SWT-A1-0000-000BZ8-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QABD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Amber
Peak Wavelength 596 nm (5962 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details