Cree, Inc. High Power LEDs - White MX6AWT-H1-R250-000BB3

Description
High Power LEDs - White White, 93.9lm
Datasheet
Description
High Power LEDs - White White, 93.9lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-H1-R250-000BB3
High Power LEDs - White MX6AWT-H1-R250-000BB3
High Power LEDs - White White, 93.9lm

High Power LEDs - White White, 93.9lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MX6AWT-H1-R250-000BB3
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Color Temperature 6000 K
Array Array
View Details
LED Indication - Discrete - ALMD-CB3D-SU002 - 114575-ALMD-CB3D-SU002 - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details