Broadcom Inc. LED Indication - Discrete - ALMD-CB3D-SU002 ALMD-CB3D-SU002

Description
Manufacturer: Broadcom Limited Win Source Part Number: 114575-ALMD-CB3D-SU0 02 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 30° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 3050mcd Lens Style/Size: Round with Domed Top Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Height (Max): 7.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 114575-ALMD-CB3D-SU0 02 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 30° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 3050mcd Lens Style/Size: Round with Domed Top Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Height (Max): 7.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-CB3D-SU002
114575-ALMD-CB3D-SU002
LED Indication - Discrete - ALMD-CB3D-SU002 114575-ALMD-CB3D-SU002
Manufacturer: Broadcom Limited Win Source Part Number: 114575-ALMD-CB3D-SU0 02 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 30° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 3050mcd Lens Style/Size: Round with Domed Top Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Height (Max): 7.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 114575-ALMD-CB3D-SU002
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 30°
Lens Color: Blue
Lens Transparency: Clear
Millicandela Rating: 3050mcd
Lens Style/Size: Round with Domed Top
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 464nm
Height (Max): 7.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-2938-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2938-2-ND
LED Indication - Discrete 516-2938-2-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2938-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2938-6-ND
LED Indication - Discrete 516-2938-6-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2938-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2938-1-ND
LED Indication - Discrete 516-2938-1-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-CB3D-SU002
Standard LEDs - SMD ALMD-CB3D-SU002
Standard LEDs - SMD Blue 5mm SMT Round 30 Degrees

Standard LEDs - SMD Blue 5mm SMT Round 30 Degrees

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 114575-ALMD-CB3D-SU002 516-2938-2-ND ALMD-CB3D-SU002
Product Name LED Indication - Discrete - ALMD-CB3D-SU002 LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 464 nm (4640 Å)
Viewing Angle 30 degrees 30 degrees
Forward Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-1345-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details