Wolfspeed Led Lighting - LED Lighting - White - MX6AWT-H1-0000-0009E8 MX6AWT-H1-0000-0009E8

Description
Manufacturer: Cree Inc. Win Source Part Number: 1081366-MX6AWT-H1-00 00-0009E8 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2700K Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1081366-MX6AWT-H1-00 00-0009E8 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2700K Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX6AWT-H1-0000-0009E8
1081366-MX6AWT-H1-0000-0009E8
Led Lighting - LED Lighting - White - MX6AWT-H1-0000-0009E8 1081366-MX6AWT-H1-0000-0009E8
Manufacturer: Cree Inc. Win Source Part Number: 1081366-MX6AWT-H1-00 00-0009E8 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2700K Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1081366-MX6AWT-H1-0000-0009E8
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.3V
Viewing Angle: 120°
Current - Test: 300mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm)
Lumens/Watt @ Current - Test: 85 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 5°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-H1-0000-0009E8
High Power LEDs - White MX6AWT-H1-0000-0009E8
High Power LEDs - White White 80.6lm XLamp MX6 LED

High Power LEDs - White White 80.6lm XLamp MX6 LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1081366-MX6AWT-H1-0000-0009E8 MX6AWT-H1-0000-0009E8
Product Name Led Lighting - LED Lighting - White - MX6AWT-H1-0000-0009E8 High Power LEDs - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 20 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details