Cree, Inc. High Power LEDs - White MX6AWT-H1-0000-0008A7

Description
High Power LEDs - White White 73.9lm XLamp MX6 LED
Datasheet
Description
High Power LEDs - White White 73.9lm XLamp MX6 LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-H1-0000-0008A7
High Power LEDs - White MX6AWT-H1-0000-0008A7
High Power LEDs - White White 73.9lm XLamp MX6 LED

High Power LEDs - White White 73.9lm XLamp MX6 LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MX6AWT-H1-0000-0008A7
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3BC8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 516-ALMD-EG1E-Z2002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers