Cree, Inc. LED White Lighting MX6AWT-A1-0000-000AA8

Description
LED Lighting XLamp® MX-6 White, Warm 3000K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6 White, Warm 3000K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6AWT-A1-0000-000AA8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6AWT-A1-0000-000AA8-ND
LED White Lighting MX6AWT-A1-0000-000AA8-ND
LED Lighting XLamp® MX-6 White, Warm 3000K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-6 White, Warm 3000K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-A1-0000-000AA8
High Power LEDs - White MX6AWT-A1-0000-000AA8
High Power LEDs - White White 87.4lm XLamp MX6 LED

High Power LEDs - White White 87.4lm XLamp MX6 LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX6AWT-A1-0000-000AA8-ND MX6AWT-A1-0000-000AA8
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
LED Indication - Discrete - 67-SML-LXR0401UPGW5MADKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details