Wolfspeed Led Lighting - LED Lighting - White - MX6AWT-A1-0000-0009EA MX6AWT-A1-0000-0009EA

Description
Manufacturer: Cree Inc. Win Source Part Number: 1081360-MX6AWT-A1-00 00-0009EA Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2200K Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1081360-MX6AWT-A1-00 00-0009EA Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2200K Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX6AWT-A1-0000-0009EA
1081360-MX6AWT-A1-0000-0009EA
Led Lighting - LED Lighting - White - MX6AWT-A1-0000-0009EA 1081360-MX6AWT-A1-0000-0009EA
Manufacturer: Cree Inc. Win Source Part Number: 1081360-MX6AWT-A1-00 00-0009EA Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2200K Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1081360-MX6AWT-A1-0000-0009EA
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.3V
Viewing Angle: 120°
Current - Test: 300mA
CCT (K): 2200K
Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm)
Lumens/Watt @ Current - Test: 85 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 5°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-A1-0000-0009EA
High Power LEDs - White MX6AWT-A1-0000-0009EA
High Power LEDs - White White, 80.6lm

High Power LEDs - White White, 80.6lm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1081360-MX6AWT-A1-0000-0009EA MX6AWT-A1-0000-0009EA
Product Name Led Lighting - LED Lighting - White - MX6AWT-A1-0000-0009EA High Power LEDs - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1372-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details