SunLED Company, LLC LED Indication - Discrete XLMDK12W

Description
Red 630nm LED Indication - Discrete 2.5V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1372-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1372-ND
LED Indication - Discrete 1497-1372-ND
Red 630nm LED Indication - Discrete 2.5V Radial

Red 630nm LED Indication - Discrete 2.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1372-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1236-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details