Cree, Inc. LED White Lighting MX3SWT-A1-0000-000DE4

Description
LED Lighting XLamp® MX-3S White, Neutral 4500K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-3S White, Neutral 4500K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX3SWT-A1-0000-000DE4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3SWT-A1-0000-000DE4-ND
LED White Lighting MX3SWT-A1-0000-000DE4-ND
LED Lighting XLamp® MX-3S White, Neutral 4500K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3S White, Neutral 4500K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MX3SWT-A1-0000-000DE4-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
Mini-mold Chip LED - SML-D14MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers