Wolfspeed LED White Lighting MX3SWT-A1-0000-000B51

Description
LED Lighting XLamp® MX-3S White, Cool 6500K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-3S White, Cool 6500K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX3SWT-A1-0000-000B51-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3SWT-A1-0000-000B51-ND
LED White Lighting MX3SWT-A1-0000-000B51-ND
LED Lighting XLamp® MX-3S White, Cool 6500K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3S White, Cool 6500K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000B51
1081340-MX3SWT-A1-0000-000B51
Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000B51 1081340-MX3SWT-A1-0000-000B51
Manufacturer: Cree Inc. Win Source Part Number: 1081340-MX3SWT-A1-00 00-000B51 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 10.7V Viewing Angle: 120° Current - Test: 115mA CCT (K): 6500K Flux @ 25°C, Current - Test: 97 lm (94 lm to 100 lm) Lumens/Watt @ Current - Test: 79 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 11°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 1,400

Manufacturer: Cree Inc.
Win Source Part Number: 1081340-MX3SWT-A1-0000-000B51
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 175mA
Forward Voltage: 10.7V
Viewing Angle: 120°
Current - Test: 115mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 97 lm (94 lm to 100 lm)
Lumens/Watt @ Current - Test: 79 lm/W
CRI (Color Rendering Index): 75 (Typ)
Thermal Resistance of Package: 11°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,400

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX3SWT-A1-0000-000B51-ND 1081340-MX3SWT-A1-0000-000B51
Product Name LED White Lighting Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000B51
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White White; Multi-Colored; White, Cool
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details