Cree, Inc. LED White Lighting MX3AWT-A1-0000-000C53

Description
LED Lighting XLamp® MX-3 White, Cool 6000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-3 White, Cool 6000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX3AWT-A1-0000-000C53-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3AWT-A1-0000-000C53-ND
LED White Lighting MX3AWT-A1-0000-000C53-ND
LED Lighting XLamp® MX-3 White, Cool 6000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3 White, Cool 6000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX3AWT-A1-0000-000C53
High Power LEDs - White MX3AWT-A1-0000-000C53
High Power LEDs - White White 100lm XLamp MX3 LED

High Power LEDs - White White 100lm XLamp MX3 LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX3AWT-A1-0000-000C53-ND MX3AWT-A1-0000-000C53
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Color Lighting - 516-4179-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details