Wolfspeed LED White Lighting MX3AWT-A1-0000-000BF6

Description
LED Lighting XLamp® MX-3 White, Warm 3700K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-3 White, Warm 3700K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX3AWT-A1-0000-000BF6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3AWT-A1-0000-000BF6-ND
LED White Lighting MX3AWT-A1-0000-000BF6-ND
LED Lighting XLamp® MX-3 White, Warm 3700K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3 White, Warm 3700K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX3AWT-A1-0000-000BF6
1081336-MX3AWT-A1-0000-000BF6
Led Lighting - LED Lighting - White - MX3AWT-A1-0000-000BF6 1081336-MX3AWT-A1-0000-000BF6
Manufacturer: Cree Inc. Win Source Part Number: 1081336-MX3AWT-A1-00 00-000BF6 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 500mA Forward Voltage: 3.7V Viewing Angle: 120° Current - Test: 350mA CCT (K): 3700K Flux @ 25°C, Current - Test: 97 lm (94 lm to 100 lm) Lumens/Watt @ Current - Test: 75 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Cree Inc.
Win Source Part Number: 1081336-MX3AWT-A1-0000-000BF6
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 500mA
Forward Voltage: 3.7V
Viewing Angle: 120°
Current - Test: 350mA
CCT (K): 3700K
Flux @ 25°C, Current - Test: 97 lm (94 lm to 100 lm)
Lumens/Watt @ Current - Test: 75 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 11°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX3AWT-A1-0000-000BF6
High Power LEDs - White MX3AWT-A1-0000-000BF6
High Power LEDs - White White 93.9lm XLamp MX3 LED

High Power LEDs - White White 93.9lm XLamp MX3 LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX3AWT-A1-0000-000BF6-ND 1081336-MX3AWT-A1-0000-000BF6 MX3AWT-A1-0000-000BF6
Product Name LED White Lighting Led Lighting - LED Lighting - White - MX3AWT-A1-0000-000BF6 High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details