Cree, Inc. LED White Lighting MX3AWT-A1-0000-0008A6

Description
LED Lighting XLamp® MX-3 White, Warm 3500K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-3 White, Warm 3500K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX3AWT-A1-0000-0008A6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3AWT-A1-0000-0008A6-ND
LED White Lighting MX3AWT-A1-0000-0008A6-ND
LED Lighting XLamp® MX-3 White, Warm 3500K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3 White, Warm 3500K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX3AWT-A1-0000-0008A6
High Power LEDs - White MX3AWT-A1-0000-0008A6
High Power LEDs - White White 73.9lm XLamp MX3 LED

High Power LEDs - White White 73.9lm XLamp MX3 LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX3AWT-A1-0000-0008A6-ND MX3AWT-A1-0000-0008A6
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE2-0B3A2 - Broadcom Inc.
Specs
LED Package: Black Body White Reflector
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details