Cree, Inc. LED White Lighting MTGBEZ-00-0000-0B00H027F

Description
LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 2700K 4-Step MacAdam Ellipse 6V 1.1A 115° 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 2700K 4-Step MacAdam Ellipse 6V 1.1A 115° 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MTGBEZ-00-0000-0B00H027F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 2700K 4-Step MacAdam Ellipse 6V 1.1A 115° 2-SMD, No Lead Exposed Pad

LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 2700K 4-Step MacAdam Ellipse 6V 1.1A 115° 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MTGBEZ-00-0000-0B00H027F
High Power LEDs - White MTGBEZ-00-0000-0B00H027F
High Power LEDs - White White, 560lm

High Power LEDs - White White, 560lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MTGBEZ-00-0000-0B00H027F-ND MTGBEZ-00-0000-0B00H027F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, No Lead Exposed Pad
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers