Cree, Inc. LED White Lighting MPLEZW-A1-R100-0000C030F

Description
LED Lighting EasyWhite®, XLamp® MPL-EZW White, Warm 3000K 4-Step MacAdam Ellipse 25V 3 x 150mA 125° 6-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting EasyWhite®, XLamp® MPL-EZW White, Warm 3000K 4-Step MacAdam Ellipse 25V 3 x 150mA 125° 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MPLEZW-A1-R100-0000C030FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting EasyWhite®, XLamp® MPL-EZW White, Warm 3000K 4-Step MacAdam Ellipse 25V 3 x 150mA 125° 6-SMD, No Lead

LED Lighting EasyWhite®, XLamp® MPL-EZW White, Warm 3000K 4-Step MacAdam Ellipse 25V 3 x 150mA 125° 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MPLEZW-A1-R100-0000C030FTR-ND
Product Name LED White Lighting
LED Package: 6-SMD, No Lead
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details