LED Lighting XLamp® ML-E White, Cool 6500K (6100K ~ 7250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MLESWT-A1-0000-0005E2-ND |
| Product Name | LED White Lighting |
| LED Package: | 4-SMD, J-Lead Exposed Pad |
| LED Type | White |
| Color Temperature | 6500 K |