Cree, Inc. LED White Lighting MLBAWT-P1-0000-000VF8

Description
LED Lighting XLamp® ML-B White, Warm 2850K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-B White, Warm 2850K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLBAWT-P1-0000-000VF8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLBAWT-P1-0000-000VF8-ND
LED White Lighting MLBAWT-P1-0000-000VF8-ND
LED Lighting XLamp® ML-B White, Warm 2850K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-B White, Warm 2850K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLBAWT-P1-0000-000VF8
High Power LEDs - White MLBAWT-P1-0000-000VF8
High Power LEDs - White White, 18.1lm

High Power LEDs - White White, 18.1lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLBAWT-P1-0000-000VF8-ND MLBAWT-P1-0000-000VF8
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - CCL-CRS10R/G-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details