Cree, Inc. LED White Lighting MLBAWT-A1-0000-000WE3

Description
LED Lighting XLamp® ML-B White, Cool 5000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-B White, Cool 5000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLBAWT-A1-0000-000WE3CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLBAWT-A1-0000-000WE3CT-ND
LED White Lighting MLBAWT-A1-0000-000WE3CT-ND
LED Lighting XLamp® ML-B White, Cool 5000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-B White, Cool 5000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - MLBAWT-A1-0000-000WE3TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLBAWT-A1-0000-000WE3TR-ND
LED White Lighting MLBAWT-A1-0000-000WE3TR-ND
LED Lighting XLamp® ML-B White, Cool 5000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-B White, Cool 5000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - MLBAWT-A1-0000-000WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® ML-B White, Cool 5000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-B White, Cool 5000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLBAWT-A1-0000-000WE3
High Power LEDs - White MLBAWT-A1-0000-000WE3
High Power LEDs - White XLAMP MLB LED C-WT 23.5LM

High Power LEDs - White XLAMP MLB LED C-WT 23.5LM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLBAWT-A1-0000-000WE3CT-ND MLBAWT-A1-0000-000WE3
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Infrared Light Emitting Diode Top View Type - SIR-34ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 27 degrees
Optical Power Output 8 milliwatts
View Details
3 suppliers
LED Indication - Discrete - 1497-XLVGMYK37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details