LED Lighting XLamp® ML-B White, Cool 5500K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
High Power LEDs - White White 23.5lm XLamp MLB LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MLBAWT-A1-0000-000WDY-ND | MLBAWT-A1-0000-000WDY |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 4-SMD, J-Lead Exposed Pad | |
| LED Type | White | |
| Color Temperature | 5500 K |