Cree, Inc. LED White Lighting MKRAWT-02-0000-0D00H20E4

Description
LED Lighting XLamp® MK-R White, Neutral 4500K 12V 700mA 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MK-R White, Neutral 4500K 12V 700mA 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MKRAWT-02-0000-0D00H20E4-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MK-R White, Neutral 4500K 12V 700mA 120° 2828 (7070 Metric)

LED Lighting XLamp® MK-R White, Neutral 4500K 12V 700mA 120° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MKRAWT-02-0000-0D00H20E4
High Power LEDs - White MKRAWT-02-0000-0D00H20E4
High Power LEDs - White Neutral White, 4500K 900lm, 700mA

High Power LEDs - White Neutral White, 4500K 900lm, 700mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MKRAWT-02-0000-0D00H20E4-ND MKRAWT-02-0000-0D00H20E4
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X1.0MM RA. BLUE SMD LED - APA3010QBC/G-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers