Cree, Inc. High Power LEDs - White MKRAWT-00-0000-0B0HG445F

Description
High Power LEDs - White Warm White, 840lm 6V, 1400mA
Datasheet
Description
High Power LEDs - White Warm White, 840lm 6V, 1400mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MKRAWT-00-0000-0B0HG445F
High Power LEDs - White MKRAWT-00-0000-0B0HG445F
High Power LEDs - White Warm White, 840lm 6V, 1400mA

High Power LEDs - White Warm White, 840lm 6V, 1400mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MKRAWT-00-0000-0B0HG445F
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 1682371 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
View Details
4 suppliers
LED Indication - Discrete - XLUR61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details