Cree, Inc. LED White Lighting MHDGWT-0000-000N0UJ435G

Description
LED Lighting Xlamp® MHD-G White, Warm 3500K 3-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® MHD-G White, Warm 3500K 3-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHDGWT-0000-000N0UJ435G-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHDGWT-0000-000N0UJ435G-ND
LED White Lighting MHDGWT-0000-000N0UJ435G-ND
LED Lighting Xlamp® MHD-G White, Warm 3500K 3-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)

LED Lighting Xlamp® MHD-G White, Warm 3500K 3-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHDGWT-0000-000N0UJ435G
High Power LEDs - White MHDGWT-0000-000N0UJ435G
High Power LEDs - White White, 1120lm

High Power LEDs - White White, 1120lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHDGWT-0000-000N0UJ435G-ND MHDGWT-0000-000N0UJ435G
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM RED SMD LED Z-BEND - AM2520SRC09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers