Cree, Inc. LED White Lighting MHBBWT-0000-000N0HC427H

Description
LED Lighting XLamp® MHB-B White, Warm 2700K 2-Step MacAdam Ellipse 35V 120mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Warm 2700K 2-Step MacAdam Ellipse 35V 120mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000N0HC427H-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000N0HC427H-ND
LED White Lighting MHBBWT-0000-000N0HC427H-ND
LED Lighting XLamp® MHB-B White, Warm 2700K 2-Step MacAdam Ellipse 35V 120mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Warm 2700K 2-Step MacAdam Ellipse 35V 120mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000N0HC427H
High Power LEDs - White MHBBWT-0000-000N0HC427H
High Power LEDs - White White, 475lm

High Power LEDs - White White, 475lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000N0HC427H-ND MHBBWT-0000-000N0HC427H
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 67-1881-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
4 suppliers