Cree, Inc. LED White Lighting MHBBWT-0000-000F0UC230G

Description
LED Lighting XLamp® MHB-B White, Warm 3000K 3-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Warm 3000K 3-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000F0UC230G-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000F0UC230G-ND
LED White Lighting MHBBWT-0000-000F0UC230G-ND
LED Lighting XLamp® MHB-B White, Warm 3000K 3-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Warm 3000K 3-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000F0UC230G
High Power LEDs - White MHBBWT-0000-000F0UC230G
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000F0UC230G-ND MHBBWT-0000-000F0UC230G
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details