Cree, Inc. LED White Lighting MHBBWT-0000-000F0BD440E

Description
LED Lighting XLamp® MHB-B White, Neutral 4000K 5-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Neutral 4000K 5-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000F0BD440E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000F0BD440E-ND
LED White Lighting MHBBWT-0000-000F0BD440E-ND
LED Lighting XLamp® MHB-B White, Neutral 4000K 5-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Neutral 4000K 5-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000F0BD440E
High Power LEDs - White MHBBWT-0000-000F0BD440E
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000F0BD440E-ND MHBBWT-0000-000F0BD440E
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.0X1.2MM YEL SMD LED - AP2012YC - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers