Wolfspeed LED White Lighting MHBBWT-0000-000C0BD230E

Description
LED Lighting XLamp® MHB-B White, Warm 3000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Warm 3000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000C0BD230E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000C0BD230E-ND
LED White Lighting MHBBWT-0000-000C0BD230E-ND
LED Lighting XLamp® MHB-B White, Warm 3000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Warm 3000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MHBBWT-0000-000C0BD230E
1022864-MHBBWT-0000-000C0BD230E
Led Lighting - LED Lighting - White - MHBBWT-0000-000C0BD230E 1022864-MHBBWT-0000-000C0BD230E
Manufacturer: Cree Inc. Win Source Part Number: 1022864-MHBBWT-0000- 000C0BD230E Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.063" (1.61mm) Mounting: SMD (SMT) Current - Max: 700mA Forward Voltage: 8.75V Viewing Angle: 115° Current - Test: 480mA CCT (K): 3000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 530 lm (510 lm to 550 lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1022864-MHBBWT-0000-000C0BD230E
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.063" (1.61mm)
Mounting: SMD (SMT)
Current - Max: 700mA
Forward Voltage: 8.75V
Viewing Angle: 115°
Current - Test: 480mA
CCT (K): 3000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 530 lm (510 lm to 550 lm)
Lumens/Watt @ Current - Test: 126 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 4°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000C0BD230E
High Power LEDs - White MHBBWT-0000-000C0BD230E
High Power LEDs - White White, 510lm

High Power LEDs - White White, 510lm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000C0BD230E-ND 1022864-MHBBWT-0000-000C0BD230E MHBBWT-0000-000C0BD230E
Product Name LED White Lighting Led Lighting - LED Lighting - White - MHBBWT-0000-000C0BD230E High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details