Cree, Inc. LED White Lighting MHBAWT-0000-000F0UA235G

Description
LED Lighting Xlamp® MHB-A White, Warm 3500K 3-Step MacAdam Ellipse 18V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® MHB-A White, Warm 3500K 3-Step MacAdam Ellipse 18V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBAWT-0000-000F0UA235G-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBAWT-0000-000F0UA235G-ND
LED White Lighting MHBAWT-0000-000F0UA235G-ND
LED Lighting Xlamp® MHB-A White, Warm 3500K 3-Step MacAdam Ellipse 18V 240mA 115° 2020 (5050 Metric)

LED Lighting Xlamp® MHB-A White, Warm 3500K 3-Step MacAdam Ellipse 18V 240mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBAWT-0000-000F0UA235G
High Power LEDs - White MHBAWT-0000-000F0UA235G
High Power LEDs - White White, 330lm

High Power LEDs - White White, 330lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBAWT-0000-000F0UA235G-ND MHBAWT-0000-000F0UA235G
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details