Cree, Inc. Led Lighting - LED Lighting - White - MCE4WT-A2-0000-000M01 MCE4WT-A2-0000-000M01

Description
Manufacturer: Cree Inc. Win Source Part Number: 788186-MCE4WT-A2-000 0-000M01 Series: XLamp MC-E Packaging: Reel package Color: White, Cool Package: 8-SMD, Gull Wing Exposed Pad Mounting: SMD Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA Family Name: MCE4WT-A2-0000-000M0 1 CCT (K): 5000K ~ 10000K Flux @ 25°C, Current - Test: 460 lm (430 lm ~ 490 lm) Lumens/Watt @ Current - Test: 106 lm/W Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) Height - Seated (Maximum): 0.181" (4.60mm) Alternative Parts (Cross-Reference): LE UW S2LN-NSNU-5C8E; Q65111A1811; Q65110-A9749; LE CW S2LN.EC-NRNT-5L7N; Introduction Date: November 07, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 788186-MCE4WT-A2-000 0-000M01 Series: XLamp MC-E Packaging: Reel package Color: White, Cool Package: 8-SMD, Gull Wing Exposed Pad Mounting: SMD Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA Family Name: MCE4WT-A2-0000-000M0 1 CCT (K): 5000K ~ 10000K Flux @ 25°C, Current - Test: 460 lm (430 lm ~ 490 lm) Lumens/Watt @ Current - Test: 106 lm/W Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) Height - Seated (Maximum): 0.181" (4.60mm) Alternative Parts (Cross-Reference): LE UW S2LN-NSNU-5C8E; Q65111A1811; Q65110-A9749; LE CW S2LN.EC-NRNT-5L7N; Introduction Date: November 07, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MCE4WT-A2-0000-000M01
788186-MCE4WT-A2-0000-000M01
Led Lighting - LED Lighting - White - MCE4WT-A2-0000-000M01 788186-MCE4WT-A2-0000-000M01
Manufacturer: Cree Inc. Win Source Part Number: 788186-MCE4WT-A2-000 0-000M01 Series: XLamp MC-E Packaging: Reel package Color: White, Cool Package: 8-SMD, Gull Wing Exposed Pad Mounting: SMD Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA Family Name: MCE4WT-A2-0000-000M0 1 CCT (K): 5000K ~ 10000K Flux @ 25°C, Current - Test: 460 lm (430 lm ~ 490 lm) Lumens/Watt @ Current - Test: 106 lm/W Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) Height - Seated (Maximum): 0.181" (4.60mm) Alternative Parts (Cross-Reference): LE UW S2LN-NSNU-5C8E; Q65111A1811; Q65110-A9749; LE CW S2LN.EC-NRNT-5L7N; Introduction Date: November 07, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 788186-MCE4WT-A2-0000-000M01
Series: XLamp MC-E
Packaging: Reel package
Color: White, Cool
Package: 8-SMD, Gull Wing Exposed Pad
Mounting: SMD
Current - Max: 4 x 700mA
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 4 x 350mA
Family Name: MCE4WT-A2-0000-000M01
CCT (K): 5000K ~ 10000K
Flux @ 25°C, Current - Test: 460 lm (430 lm ~ 490 lm)
Lumens/Watt @ Current - Test: 106 lm/W
Thermal Resistance of Package: 3°C/W
Categories: Optoelectronics
Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm)
Height - Seated (Maximum): 0.181" (4.60mm)
Alternative Parts (Cross-Reference): LE UW S2LN-NSNU-5C8E; Q65111A1811; Q65110-A9749; LE CW S2LN.EC-NRNT-5L7N;
Introduction Date: November 07, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MCE4WT-A2-0000-000M01
High Power LEDs - White MCE4WT-A2-0000-000M01
High Power LEDs - White XLAMP MCE LED WT 430LM

High Power LEDs - White XLAMP MCE LED WT 430LM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 788186-MCE4WT-A2-0000-000M01 MCE4WT-A2-0000-000M01
Product Name Led Lighting - LED Lighting - White - MCE4WT-A2-0000-000M01 High Power LEDs - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ Series, Chip LED with reflector - SML-012V8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3G2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3500 K
View Details
4 suppliers