"Blue 470nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | LP379PBL1-C0G-03-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | "4-DIP (0.200"", 5.08mm)" |
| LED Type | Blue |
| Peak Wavelength | 470 nm (4700 Å) |