Cree, Inc.
LED White Lighting
JU7070BWT-K-B27EN0000-N0000001
Description
JU7070B 36V K CLASS
Request a Quote
Email Supplier
Datasheet
Description
JU7070B 36V K CLASS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2138-JU7070BWT-K-B27EN0000-N0000001TR-ND |
|
Product Name
|
LED White Lighting |
|
LED Package:
|
2828 (7070 Metric)
|
|
LED Type
|
White
|
|
Color Temperature
|
2700 K
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Green; Green
Array
Array
Number of Array Elements
1
View Details
Micropac Industries, Inc.
LED Package:
TO-46
LED Type
Red; Green; Multi-Colored
Peak Wavelength
635 nm (6350 Å)
View Details
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
2700 K
View Details
2 suppliers