Cree, Inc. LED White Lighting JR5050CWT-E-H30EB0000-N0000001

Description
LED J WARM WHT 3000K
Request a Quote Datasheet
Description
LED J WARM WHT 3000K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JR5050CWT-E-H30EB0000-N0000001DKR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3000K

LED J WARM WHT 3000K

Buy Now Datasheet
LED White Lighting - 2138-JR5050CWT-E-H30EB0000-N0000001CT-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3000K

LED J WARM WHT 3000K

Buy Now Datasheet
LED White Lighting - 2138-JR5050CWT-E-H30EB0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3000K

LED J WARM WHT 3000K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JR5050CWT-E-H30EB0000-N0000001DKR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
T-3 1/4 Miniature Bayonet Based LED Lamps -  - Data Display Products
Specs
LED Package: T-3
LED Type Red; Green; Blue; White; Amber
Forward Voltage 6 to 30 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details