Cree, Inc. LED White Lighting JR5050CWT-E-B35EB0000-N0000001

Description
LED J WARM WHT 3500K
Request a Quote Datasheet
Description
LED J WARM WHT 3500K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JR5050CWT-E-B35EB0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3500K

LED J WARM WHT 3500K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JR5050CWT-E-B35EB0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-XLMDK01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details