LED Lighting J White, Cool 5700K 3-Step MacAdam Ellipse 9.2V 100mA 120° 1411 (3528 Metric)
High Power LEDs - White White 125lm 9V 70CRI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 2138-JK2835AWT-00-0000-000C0BL457ETR-ND | JK2835AWT-00-0000-000C0BL457E |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1411 (3528 Metric) | |
| LED Type | White | |
| Color Temperature | 5700 K |