Cree, Inc. LED White Lighting JB3030SWT-G-H35NA0000-SZ000001

Description
JB3030S 3V G CLASS
Request a Quote Datasheet
Description
JB3030S 3V G CLASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB3030SWT-G-H35NA0000-SZ000001DKR-ND - DigiKey
Thief River Falls, MN, United States
JB3030S 3V G CLASS

JB3030S 3V G CLASS

Buy Now Datasheet
LED White Lighting - 2138-JB3030SWT-G-H35NA0000-SZ000001CT-ND - DigiKey
Thief River Falls, MN, United States
JB3030S 3V G CLASS

JB3030S 3V G CLASS

Buy Now Datasheet
LED White Lighting - 2138-JB3030SWT-G-H35NA0000-SZ000001TR-ND - DigiKey
Thief River Falls, MN, United States
JB3030S 3V G CLASS

JB3030S 3V G CLASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB3030SWT-G-H35NA0000-SZ000001DKR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details