Cree, Inc. LED White Lighting JB2835BWT-J-H40GAP001-N00A0001

Description
LED J NEUTRAL WHT 4000K 1411
Request a Quote Datasheet
Description
LED J NEUTRAL WHT 4000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-J-H40GAP001-N00A0001DKR-ND - DigiKey
Thief River Falls, MN, United States
LED J NEUTRAL WHT 4000K 1411

LED J NEUTRAL WHT 4000K 1411

Buy Now Datasheet
LED White Lighting - 2138-JB2835BWT-J-H40GAP001-N00A0001CT-ND - DigiKey
Thief River Falls, MN, United States
LED J NEUTRAL WHT 4000K 1411

LED J NEUTRAL WHT 4000K 1411

Buy Now Datasheet
LED White Lighting - 2138-JB2835BWT-J-H40GAP001-N00A0001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J NEUTRAL WHT 4000K 1411

LED J NEUTRAL WHT 4000K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-J-H40GAP001-N00A0001DKR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details