Cree, Inc. LED White Lighting JB2835BWT-G-U22EA0000-N0000001

Description
LED J WARM WHT 2200K 1411
Request a Quote Datasheet
Description
LED J WARM WHT 2200K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-G-U22EA0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 2200K 1411

LED J WARM WHT 2200K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-G-U22EA0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details