Cree, Inc. LED White Lighting JB2835BWT-G-H35EAHGRO-N00A0001

Description
JB2835BWT-G-H35EAHGR O-N00A0001
Request a Quote Datasheet
Description
JB2835BWT-G-H35EAHGR O-N00A0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-G-H35EAHGRO-N00A0001-ND - DigiKey
Thief River Falls, MN, United States
JB2835BWT-G-H35EAHGR O-N00A0001

JB2835BWT-G-H35EAHGRO-N00A0001

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-G-H35EAHGRO-N00A0001-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers