Cree, Inc. High Power LEDs - White CXB3590-0000-000R0BCD50E

Description
High Power LEDs - White White, 12000lm
Datasheet
Description
High Power LEDs - White White, 12000lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXB3590-0000-000R0BCD50E
High Power LEDs - White CXB3590-0000-000R0BCD50E
High Power LEDs - White White, 12000lm

High Power LEDs - White White, 12000lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXB3590-0000-000R0BCD50E
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1924-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers