Cree, Inc. High Power LEDs - White CXB1310-0000-000F0HM435G

Description
High Power LEDs - White White 1485lm
Datasheet
Description
High Power LEDs - White White 1485lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXB1310-0000-000F0HM435G
High Power LEDs - White CXB1310-0000-000F0HM435G
High Power LEDs - White White 1485lm

High Power LEDs - White White 1485lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXB1310-0000-000F0HM435G
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
LED Color Lighting - 516-4178-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 458 to 623 nm (4580 to 6230 Å)
View Details
3 suppliers